NationSkander California Corporation 6.3x12x3 Bearing Open Kit9438

Description
6.3 x 12 x 3 Open ball bearing, this is a popular size that could be used in many RC Cars and Trucks. Bearing is made of Chrome Steel. Item: 6.3 x 12 x 3 Open ball bearing Type: Deep Groove Ball Bearing Closures: Open Size: 6.3mm x 12mm x 3mm Inner Diameter: 6.3mm Outer Diameter: 12mm Width: 3mm Quantity: One Bearing
Description
6.3 x 12 x 3 Open ball bearing, this is a popular size that could be used in many RC Cars and Trucks. Bearing is made of Chrome Steel. Item: 6.3 x 12 x 3 Open ball bearing Type: Deep Groove Ball Bearing Closures: Open Size: 6.3mm x 12mm x 3mm Inner Diameter: 6.3mm Outer Diameter: 12mm Width: 3mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6.3x12x3 Bearing Open - Kit9438 - NationSkander California Corporation
Anaheim, CA, USA
6.3x12x3 Bearing Open
Kit9438
6.3x12x3 Bearing Open Kit9438
6.3 x 12 x 3 Open ball bearing, this is a popular size that could be used in many RC Cars and Trucks. Bearing is made of Chrome Steel. Item: 6.3 x 12 x 3 Open ball bearing Type: Deep Groove Ball Bearing Closures: Open Size: 6.3mm x 12mm x 3mm Inner Diameter: 6.3mm Outer Diameter: 12mm Width: 3mm Quantity: One Bearing

6.3 x 12 x 3 Open ball bearing, this is a popular size that could be used in many RC Cars and Trucks. Bearing is made of Chrome Steel.

  • Item: 6.3 x 12 x 3 Open ball bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Open
  • Size: 6.3mm x 12mm x 3mm
  • Inner Diameter: 6.3mm
  • Outer Diameter: 12mm
  • Width: 3mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9438
Product Name 6.3x12x3 Bearing Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details