NationSkander California Corporation 4 Male Rod End 6mm POS6 2 Right and 2 Left Hand POS6

Description
4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the interchange designation in every brand: Item: POS-6 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 430 KGF Basic Static Load Rating: 480 KGF IKO: POS 6 ELGES: GAKFR 6 PB Equal: SAKAC 6 M HIRSCHMANN: SM 6
Description
4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the interchange designation in every brand: Item: POS-6 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 430 KGF Basic Static Load Rating: 480 KGF IKO: POS 6 ELGES: GAKFR 6 PB Equal: SAKAC 6 M HIRSCHMANN: SM 6

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod End 6mm POS6 2 Right and 2 Left Hand - POS6 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod End 6mm POS6 2 Right and 2 Left Hand
POS6
4 Male Rod End 6mm POS6 2 Right and 2 Left Hand POS6
4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the interchange designation in every brand: Item: POS-6 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 430 KGF Basic Static Load Rating: 480 KGF IKO: POS 6 ELGES: GAKFR 6 PB Equal: SAKAC 6 M HIRSCHMANN: SM 6

4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the interchange designation in every brand:

  • Item: POS-6 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 430 KGF
  • Basic Static Load Rating: 480 KGF
  • IKO: POS 6
  • ELGES: GAKFR 6 PB
  • Equal: SAKAC 6 M
  • HIRSCHMANN: SM 6
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number POS6
Product Name 4 Male Rod End 6mm POS6 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details