NationSkander California Corporation SL201-8 1/2 kit8965

Description
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing
Description
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SL201-8 1/2 kit8965
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing.

  • Item: SL201-8 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr:): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8965
Product Name SL201-8 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details
Ball Bearings - 2346900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details