NationSkander California Corporation S6008-2RS Kit8978

Description
S6008-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6008-2RS bearings are made of Stainless Steel and Stainless steel cage, S6008-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S6008-2RS bearings are sealed and self lubricated, the S6008-2RS inner diameter is 40mm, the S6008-2RS outer diameter is 68mm and the S6008-2RS width is 15mm, S6008-2RS bearings are lubricated with grease. Name: S6008-2RS ball bearing Item: Double Sealed Ball Bearings S6008-2RS Size: 40mm x 68mm x 15mm Ball Bearings Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM
Description
S6008-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6008-2RS bearings are made of Stainless Steel and Stainless steel cage, S6008-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S6008-2RS bearings are sealed and self lubricated, the S6008-2RS inner diameter is 40mm, the S6008-2RS outer diameter is 68mm and the S6008-2RS width is 15mm, S6008-2RS bearings are lubricated with grease. Name: S6008-2RS ball bearing Item: Double Sealed Ball Bearings S6008-2RS Size: 40mm x 68mm x 15mm Ball Bearings Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

Suppliers

Company
Product
Description
Supplier Links
S6008-2RS Kit8978
S6008-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6008-2RS bearings are made of Stainless Steel and Stainless steel cage, S6008-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S6008-2RS bearings are sealed and self lubricated, the S6008-2RS inner diameter is 40mm, the S6008-2RS outer diameter is 68mm and the S6008-2RS width is 15mm, S6008-2RS bearings are lubricated with grease. Name: S6008-2RS ball bearing Item: Double Sealed Ball Bearings S6008-2RS Size: 40mm x 68mm x 15mm Ball Bearings Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

S6008-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6008-2RS bearings are made of Stainless Steel and Stainless steel cage, S6008-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S6008-2RS bearings are sealed and self lubricated, the S6008-2RS inner diameter is 40mm, the S6008-2RS outer diameter is 68mm and the S6008-2RS width is 15mm, S6008-2RS bearings are lubricated with grease.

  • Name: S6008-2RS ball bearing
  • Item: Double Sealed Ball Bearings
  • S6008-2RS Size: 40mm x 68mm x 15mm Ball Bearings
  • Dimensions: 40*68*15 mm/Metric
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8978
Product Name S6008-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details