NationSkander California Corporation 10 Bearing 5x8 RC85

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks like Traxxas and Tamiya, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5mm x 8mm x 2.5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 8mm Width/Height/thickne ss: 2.5mm Size: 5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 220 N Static load rating Cor: 90 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks like Traxxas and Tamiya, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5mm x 8mm x 2.5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 8mm Width/Height/thickne ss: 2.5mm Size: 5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 220 N Static load rating Cor: 90 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x8 - RC85 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x8
RC85
10 Bearing 5x8 RC85
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks like Traxxas and Tamiya, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5mm x 8mm x 2.5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 8mm Width/Height/thickne ss: 2.5mm Size: 5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 220 N Static load rating Cor: 90 N Limiting Speed: Grease Lubrication: 59,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks like Traxxas and Tamiya, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 5mm x 8mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 8mm
  • Width/Height/thickness: 2.5mm
  • Size: 5 x 8 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 220 N
  • Static load rating Cor: 90 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number RC85
Product Name 10 Bearing 5x8
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details