NationSkander California Corporation 3.05x7x3 Flanged Bearing Kit9431

Description
3.05 x 7 x 3 flanged ball bearing, inner diameter is 3.05mm, outer diameter is 7mm and width is 3mm, Bearing is metal shielded from both sides. Item: 3.05 x 7 x 3 Flanged Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 3.05mm x 7mm x 3mm Inner Diameter: 3.05mm Outer Diameter: 7mm Width: 3mm Quantity: One Bearing Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM
Description
3.05 x 7 x 3 flanged ball bearing, inner diameter is 3.05mm, outer diameter is 7mm and width is 3mm, Bearing is metal shielded from both sides. Item: 3.05 x 7 x 3 Flanged Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 3.05mm x 7mm x 3mm Inner Diameter: 3.05mm Outer Diameter: 7mm Width: 3mm Quantity: One Bearing Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM

Suppliers

Company
Product
Description
Supplier Links
3.05x7x3 Flanged Bearing - Kit9431 - NationSkander California Corporation
Anaheim, CA, USA
3.05x7x3 Flanged Bearing
Kit9431
3.05x7x3 Flanged Bearing Kit9431
3.05 x 7 x 3 flanged ball bearing, inner diameter is 3.05mm, outer diameter is 7mm and width is 3mm, Bearing is metal shielded from both sides. Item: 3.05 x 7 x 3 Flanged Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 3.05mm x 7mm x 3mm Inner Diameter: 3.05mm Outer Diameter: 7mm Width: 3mm Quantity: One Bearing Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM

3.05 x 7 x 3 flanged ball bearing, inner diameter is 3.05mm, outer diameter is 7mm and width is 3mm, Bearing is metal shielded from both sides.

  • Item: 3.05 x 7 x 3 Flanged Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shielded
  • Size: 3.05mm x 7mm x 3mm
  • Inner Diameter: 3.05mm
  • Outer Diameter: 7mm
  • Width: 3mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 310 N
  • Static load rating Cor: 110 N
  • Limiting Speed:
    • Grease Lubrication: 66,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9431
Product Name 3.05x7x3 Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details