3mm Axle Flanged Ball Bearing, size is 3mm x 6mm x 2.5mm, bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.
Item: 3mm Axle Bearing
Type: Flanged Deep Groove Ball Bearing
Closures: 2 Metal Shields
Lubrication: Self Lubricated (Grease)
Dimensions: 3mm x 6mm x 2.5mm/Metric
ID (inner diameter)/Bore: 3mm
OD (outer diameter): 6mm
Width/Height/thickne
ss: 2.5mm
Quantity: One Bearing
Fits: Kyosho
FITS: CENTURY NINJA PRO 30-46
FITS: COX SCORPION
FITS: ROYAL CARS SUPERBIKE
3mm Axle Flanged Ball Bearing, size is 3mm x 6mm x 2.5mm, bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.
- Item: 3mm Axle Bearing
- Type: Flanged Deep Groove Ball Bearing
- Closures: 2 Metal Shields
- Lubrication: Self Lubricated (Grease)
- Dimensions: 3mm x 6mm x 2.5mm/Metric
- ID (inner diameter)/Bore: 3mm
- OD (outer diameter): 6mm
- Width/Height/thickness: 2.5mm
- Quantity: One Bearing
- Fits: Kyosho
- FITS: CENTURY NINJA PRO 30-46
- FITS: COX SCORPION
- FITS: ROYAL CARS SUPERBIKE