NationSkander California Corporation S6200-2RS Kit8980

Description
S6200-2RS Stainless Steel Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6200-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6200-2RS bearing is lubricated with grease. Item: S6200-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
S6200-2RS Stainless Steel Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6200-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6200-2RS bearing is lubricated with grease. Item: S6200-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6200-2RS Kit8980
S6200-2RS Stainless Steel Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6200-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6200-2RS bearing is lubricated with grease. Item: S6200-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

S6200-2RS Stainless Steel Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6200-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6200-2RS bearing is lubricated with grease.

  • Item: S6200-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 10mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 10 x 30 x 9 mm
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8980
Product Name S6200-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS13762G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details