NationSkander California Corporation SMR62ZZ Bearing 2x6x2.5 Kit9040

Description
SMR62ZZ Shielded, radial, deep groove ball bearing, SMR62ZZ is made of stainless Steel with stainless Steel balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SMR62ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, SMR62ZZ bearing is lubricated with grease. Item: SMR62ZZ Ball Bearing Type: Deep Groove Badial Ball Bearing Radial Clearance: C0 Balls: stainless Steel Material: Stainless steel Cage: Stainless steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 2mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: One Bearing Equivalents: SMR62Z and SMR62-2Z Bearings
Description
SMR62ZZ Shielded, radial, deep groove ball bearing, SMR62ZZ is made of stainless Steel with stainless Steel balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SMR62ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, SMR62ZZ bearing is lubricated with grease. Item: SMR62ZZ Ball Bearing Type: Deep Groove Badial Ball Bearing Radial Clearance: C0 Balls: stainless Steel Material: Stainless steel Cage: Stainless steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 2mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: One Bearing Equivalents: SMR62Z and SMR62-2Z Bearings

Suppliers

Company
Product
Description
Supplier Links
SMR62ZZ Bearing 2x6x2.5 - Kit9040 - NationSkander California Corporation
Anaheim, CA, USA
SMR62ZZ Bearing 2x6x2.5
Kit9040
SMR62ZZ Bearing 2x6x2.5 Kit9040
SMR62ZZ Shielded, radial, deep groove ball bearing, SMR62ZZ is made of stainless Steel with stainless Steel balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SMR62ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, SMR62ZZ bearing is lubricated with grease. Item: SMR62ZZ Ball Bearing Type: Deep Groove Badial Ball Bearing Radial Clearance: C0 Balls: stainless Steel Material: Stainless steel Cage: Stainless steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 2mm x 6mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 6mm Width/Height/thickne ss: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: One Bearing Equivalents: SMR62Z and SMR62-2Z Bearings

SMR62ZZ Shielded, radial, deep groove ball bearing, SMR62ZZ is made of stainless Steel with stainless Steel balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SMR62ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, SMR62ZZ bearing is lubricated with grease.

  • Item: SMR62ZZ Ball Bearing
  • Type: Deep Groove Badial Ball Bearing
  • Radial Clearance: C0
  • Balls: stainless Steel
  • Material: Stainless steel
  • Cage: Stainless steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 2mm x 6mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 2mm
  • OD (outer diameter): 6mm
  • Width/Height/thickness: 2.5mm
  • Size: 2 x 6 x 2.5 mm
  • Quantity: One Bearing
  • Equivalents: SMR62Z and SMR62-2Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9040
Product Name SMR62ZZ Bearing 2x6x2.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details