NationSkander California Corporation 4 Male Rod Ends POS8 8mm 2 Right and 2 Left Hand POS8

Description
4 Male Rod Ends POS8, 2 right hand and 2 left hand Work with 8mm Shafts (0.3150" inch), the inner diameter is 8mm, thread size is M8x1.25, Here is the interchange designation in every brand: Item: POS8 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Dynamic Load Rating: 710 KGF Static Load Rating: 880 KGF IKO: POS 8 ELGES: GAKFR 8 PB Equal: SAKAC 8 M HIRSCHMANN: SM 8
Description
4 Male Rod Ends POS8, 2 right hand and 2 left hand Work with 8mm Shafts (0.3150" inch), the inner diameter is 8mm, thread size is M8x1.25, Here is the interchange designation in every brand: Item: POS8 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Dynamic Load Rating: 710 KGF Static Load Rating: 880 KGF IKO: POS 8 ELGES: GAKFR 8 PB Equal: SAKAC 8 M HIRSCHMANN: SM 8

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod Ends POS8 8mm 2 Right and 2 Left Hand - POS8 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod Ends POS8 8mm 2 Right and 2 Left Hand
POS8
4 Male Rod Ends POS8 8mm 2 Right and 2 Left Hand POS8
4 Male Rod Ends POS8, 2 right hand and 2 left hand Work with 8mm Shafts (0.3150" inch), the inner diameter is 8mm, thread size is M8x1.25, Here is the interchange designation in every brand: Item: POS8 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Dynamic Load Rating: 710 KGF Static Load Rating: 880 KGF IKO: POS 8 ELGES: GAKFR 8 PB Equal: SAKAC 8 M HIRSCHMANN: SM 8

4 Male Rod Ends POS8, 2 right hand and 2 left hand Work with 8mm Shafts (0.3150" inch), the inner diameter is 8mm, thread size is M8x1.25, Here is the interchange designation in every brand:

  • Item: POS8 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Dynamic Load Rating: 710 KGF
  • Static Load Rating: 880 KGF
  • IKO: POS 8
  • ELGES: GAKFR 8 PB
  • Equal: SAKAC 8 M
  • HIRSCHMANN: SM 8
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number POS8
Product Name 4 Male Rod Ends POS8 8mm 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2612608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details