NationSkander California Corporation FYH Bearing 25mm UCFL205E Flanged kit8939

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL205E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL205E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 25mm UCFL205E Flanged - kit8939 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 25mm UCFL205E Flanged
kit8939
FYH Bearing 25mm UCFL205E Flanged kit8939
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL205E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited.

  • Item: UCFL205E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8939
Product Name FYH Bearing 25mm UCFL205E Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details