NationSkander California Corporation 6307ZZE Nachi Bearing 35x80x21 Kit9596

Description
6307ZZE Nachi Bearing, the 6307ZZE inner diameter is 35mm, the 6307ZZE outer diameter is 80mm, 6307ZZE width is 21mm. Item: 6307ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 35mm x 80mm x 21mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 80mm Width/Height/thickne ss: 21mm Size: 35 x 80 x 21 mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM
Description
6307ZZE Nachi Bearing, the 6307ZZE inner diameter is 35mm, the 6307ZZE outer diameter is 80mm, 6307ZZE width is 21mm. Item: 6307ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 35mm x 80mm x 21mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 80mm Width/Height/thickne ss: 21mm Size: 35 x 80 x 21 mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6307ZZE Nachi Bearing 35x80x21 - Kit9596 - NationSkander California Corporation
Anaheim, CA, USA
6307ZZE Nachi Bearing 35x80x21
Kit9596
6307ZZE Nachi Bearing 35x80x21 Kit9596
6307ZZE Nachi Bearing, the 6307ZZE inner diameter is 35mm, the 6307ZZE outer diameter is 80mm, 6307ZZE width is 21mm. Item: 6307ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 35mm x 80mm x 21mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 80mm Width/Height/thickne ss: 21mm Size: 35 x 80 x 21 mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM

6307ZZE Nachi Bearing, the 6307ZZE inner diameter is 35mm, the 6307ZZE outer diameter is 80mm, 6307ZZE width is 21mm.

  • Item: 6307ZZE Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Radial Clearance: C3
  • Dimensions: 35mm x 80mm x 21mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 21mm
  • Size: 35 x 80 x 21 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 33,500 N
  • Static load rating Cor: 19,200 N
  • Limiting Speed:
    • Grease Lubrication: 8,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9596
Product Name 6307ZZE Nachi Bearing 35x80x21
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details