NationSkander California Corporation R4ZZ R4ZZ-1

Description
R4ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R4ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Dynamic load rating: 148 KGF Static load rating: 62.1 KGF Quantity: One Bearing
Description
R4ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R4ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Dynamic load rating: 148 KGF Static load rating: 62.1 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R4ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R4ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Dynamic load rating: 148 KGF Static load rating: 62.1 KGF Quantity: One Bearing

R4ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: R4ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Size: 1/4" x 5/8" x 0.196" inch
  • Dynamic load rating: 148 KGF
  • Static load rating: 62.1 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R4ZZ-1
Product Name R4ZZ
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details