NationSkander California Corporation 10 R1810ZZ

Description
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16"inch x 1/2"inch x 5/32"inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 7.9375mm x 12.70mm x 3.9675mm Quantity: 10 Bearings Dynamic load rating Cr: 0.57 KN Static load rating Cor: 0.3 KN Limiting Speed: Grease Lubrication: 47,000 RPM Equal: R1810-2Z &R1810-ZZ;
Description
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16"inch x 1/2"inch x 5/32"inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 7.9375mm x 12.70mm x 3.9675mm Quantity: 10 Bearings Dynamic load rating Cr: 0.57 KN Static load rating Cor: 0.3 KN Limiting Speed: Grease Lubrication: 47,000 RPM Equal: R1810-2Z &R1810-ZZ;

Suppliers

Company
Product
Description
Supplier Links
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16"inch x 1/2"inch x 5/32"inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 7.9375mm x 12.70mm x 3.9675mm Quantity: 10 Bearings Dynamic load rating Cr: 0.57 KN Static load rating Cor: 0.3 KN Limiting Speed: Grease Lubrication: 47,000 RPM Equal: R1810-2Z &R1810-ZZ;

R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1810ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 5/16"inch x 1/2"inch x 5/32"inch English Size
  • ID (inner diameter)/Bore: 5/16" inch
  • OD (outer diameter): 1/2" inch
  • Width/Height/thickness: 5/32" inch
  • Size: 7.9375mm x 12.70mm x 3.9675mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 0.57 KN
  • Static load rating Cor: 0.3 KN
  • Limiting Speed:
    • Grease Lubrication: 47,000 RPM
    • Equal: R1810-2Z &R1810-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R1810ZZ
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details