NationSkander California Corporation 6001 Nachi Bearing Open C3 Kit9803

Description
6001 Nachi Bearing, Made in Japan, the 6001 inner diameter is 12mm, the 6001 outer diameter is 28mm, the 6001 width is 8mm. Item: 6001 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM Oil Lubrication: 32,000 RPM
Description
6001 Nachi Bearing, Made in Japan, the 6001 inner diameter is 12mm, the 6001 outer diameter is 28mm, the 6001 width is 8mm. Item: 6001 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM Oil Lubrication: 32,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6001 Nachi Bearing Open C3 - Kit9803 - NationSkander California Corporation
Anaheim, CA, USA
6001 Nachi Bearing Open C3
Kit9803
6001 Nachi Bearing Open C3 Kit9803
6001 Nachi Bearing, Made in Japan, the 6001 inner diameter is 12mm, the 6001 outer diameter is 28mm, the 6001 width is 8mm. Item: 6001 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM Oil Lubrication: 32,000 RPM

6001 Nachi Bearing, Made in Japan, the 6001 inner diameter is 12mm, the 6001 outer diameter is 28mm, the 6001 width is 8mm.

  • Item: 6001 Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Dimensions: 12mm x 28mm x 8mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 8mm
  • Size: 12 x 28 x 8 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
    • Oil Lubrication: 32,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9803
Product Name 6001 Nachi Bearing Open C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details