NationSkander California Corporation 10 Cam Followers Needle Bearing 19mm KR19 KR19

Description
19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32 mm. Item: KR19 Bearings Type: Cam Follower Needle Roller Bearings Size: 8mm x 19mm x 32mm Quantity: 10 Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X
Description
19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32 mm. Item: KR19 Bearings Type: Cam Follower Needle Roller Bearings Size: 8mm x 19mm x 32mm Quantity: 10 Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X

Suppliers

Company
Product
Description
Supplier Links
10 Cam Followers Needle Bearing 19mm KR19 - KR19 - NationSkander California Corporation
Anaheim, CA, USA
10 Cam Followers Needle Bearing 19mm KR19
KR19
10 Cam Followers Needle Bearing 19mm KR19 KR19
19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32 mm. Item: KR19 Bearings Type: Cam Follower Needle Roller Bearings Size: 8mm x 19mm x 32mm Quantity: 10 Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X

19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32 mm.

  • Item: KR19 Bearings
  • Type: Cam Follower Needle Roller Bearings
  • Size: 8mm x 19mm x 32mm
  • Quantity: 10 Bearing
  • Dynamic Load Rating: 430 KGF
  • Static Load Rating: 480 KGF
  • Equal: CF8
  • Equal: MCFR-19-X
Supplier's Site
10 Cam Followers Needle Bearing 19mm KR19 - KR19 - NationSkander California Corporation
Anaheim, CA, USA
10 Cam Followers Needle Bearing 19mm KR19
KR19
10 Cam Followers Needle Bearing 19mm KR19 KR19
19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32 mm. Item: KR19 Bearings Type: Cam Follower Needle Roller Bearings Size: 8mm x 19mm x 32mm Quantity: 10 Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X

19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32 mm.

  • Item: KR19 Bearings
  • Type: Cam Follower Needle Roller Bearings
  • Size: 8mm x 19mm x 32mm
  • Quantity: 10 Bearing
  • Dynamic Load Rating: 430 KGF
  • Static Load Rating: 480 KGF
  • Equal: CF8
  • Equal: MCFR-19-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number KR19
Product Name 10 Cam Followers Needle Bearing 19mm KR19
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details