NationSkander California Corporation 4 Female Rod End 8mm PHS8 2 Right Hand and 2 Left Hand PHS8

Description
4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is M8x1.25, Here is the interchange designation in every brand: Item: PHS-8 bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 710 KGF Basic Static Load Rating: 1040 KGF IKO: PHS 8 ELGES: GIKFR 8 PB Equal: SIKAC 8 M HIRSCHMANN: SF 8
Description
4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is M8x1.25, Here is the interchange designation in every brand: Item: PHS-8 bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 710 KGF Basic Static Load Rating: 1040 KGF IKO: PHS 8 ELGES: GIKFR 8 PB Equal: SIKAC 8 M HIRSCHMANN: SF 8

Suppliers

Company
Product
Description
Supplier Links
4 Female Rod End 8mm PHS8 2 Right Hand and 2 Left Hand - PHS8 - NationSkander California Corporation
Anaheim, CA, USA
4 Female Rod End 8mm PHS8 2 Right Hand and 2 Left Hand
PHS8
4 Female Rod End 8mm PHS8 2 Right Hand and 2 Left Hand PHS8
4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is M8x1.25, Here is the interchange designation in every brand: Item: PHS-8 bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 710 KGF Basic Static Load Rating: 1040 KGF IKO: PHS 8 ELGES: GIKFR 8 PB Equal: SIKAC 8 M HIRSCHMANN: SF 8

4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is M8x1.25, Here is the interchange designation in every brand:

  • Item: PHS-8 bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 710 KGF
  • Basic Static Load Rating: 1040 KGF
  • IKO: PHS 8
  • ELGES: GIKFR 8 PB
  • Equal: SIKAC 8 M
  • HIRSCHMANN: SF 8
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number PHS8
Product Name 4 Female Rod End 8mm PHS8 2 Right Hand and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details