NationSkander California Corporation 6202 Nachi Bearing Open C3 Kit9834

Description
6202 Nachi Bearing, Made in Japan, the 6202 inner diameter is 15mm, the 6202 outer diameter is 35mm and the 6202 width is 11mm. Item: 6202 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM
Description
6202 Nachi Bearing, Made in Japan, the 6202 inner diameter is 15mm, the 6202 outer diameter is 35mm and the 6202 width is 11mm. Item: 6202 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6202 Nachi Bearing Open C3 - Kit9834 - NationSkander California Corporation
Anaheim, CA, USA
6202 Nachi Bearing Open C3
Kit9834
6202 Nachi Bearing Open C3 Kit9834
6202 Nachi Bearing, Made in Japan, the 6202 inner diameter is 15mm, the 6202 outer diameter is 35mm and the 6202 width is 11mm. Item: 6202 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM

6202 Nachi Bearing, Made in Japan, the 6202 inner diameter is 15mm, the 6202 outer diameter is 35mm and the 6202 width is 11mm.

  • Item: 6202 Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
    • Oil Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9834
Product Name 6202 Nachi Bearing Open C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details