NationSkander California Corporation S6202-2RS Kit8982

Description
S6202-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the S6202-2RS inner diameter is 15mm, the S6202-2RS outer diameter is 35mm and the S6202-2RS width is 11mm, S6202-2RS bearing is lubricated with grease. Item: S6202-2RS ball bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
S6202-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the S6202-2RS inner diameter is 15mm, the S6202-2RS outer diameter is 35mm and the S6202-2RS width is 11mm, S6202-2RS bearing is lubricated with grease. Item: S6202-2RS ball bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6202-2RS Kit8982
S6202-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the S6202-2RS inner diameter is 15mm, the S6202-2RS outer diameter is 35mm and the S6202-2RS width is 11mm, S6202-2RS bearing is lubricated with grease. Item: S6202-2RS ball bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

S6202-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the S6202-2RS inner diameter is 15mm, the S6202-2RS outer diameter is 35mm and the S6202-2RS width is 11mm, S6202-2RS bearing is lubricated with grease.

  • Item: S6202-2RS ball bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8982
Product Name S6202-2RS
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details