NationSkander California Corporation FYH Bearing 45mm Bore RABP45 Go Kart Axle kit8962

Description
High performance rear axle Bearing. Item: RABP45 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
Description
High performance rear axle Bearing. Item: RABP45 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 45mm Bore RABP45 Go Kart Axle - kit8962 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 45mm Bore RABP45 Go Kart Axle
kit8962
FYH Bearing 45mm Bore RABP45 Go Kart Axle kit8962
High performance rear axle Bearing. Item: RABP45 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing

High performance rear axle Bearing.

  • Item: RABP45 Bearing
  • Type: Go Kart Axle Bearing
  • Non-Contact Seals
  • Racing Oil Fill
  • Riveted Steel Cage
  • Special Ball Clearance
  • Racing Oil Fill
  • Quantity:One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8962
Product Name FYH Bearing 45mm Bore RABP45 Go Kart Axle
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details