NationSkander California Corporation 10 R144ZZ R144ZZ

Description
R144ZZ Shielded Ball Bearings, R144ZZ is a popular size that could be used in many applications, each R144ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R144ZZ bearings are pre-lubricated with grease. Item: R144ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" inch x 1/4" inch x 7/64" inch English Size Dimensions: 3.175mm x 6.35mm x 2.779mm ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Equal: R14-2Z &-R14ZZ
Description
R144ZZ Shielded Ball Bearings, R144ZZ is a popular size that could be used in many applications, each R144ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R144ZZ bearings are pre-lubricated with grease. Item: R144ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" inch x 1/4" inch x 7/64" inch English Size Dimensions: 3.175mm x 6.35mm x 2.779mm ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Equal: R14-2Z &-R14ZZ

Suppliers

Company
Product
Description
Supplier Links
10 R144ZZ R144ZZ
R144ZZ Shielded Ball Bearings, R144ZZ is a popular size that could be used in many applications, each R144ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R144ZZ bearings are pre-lubricated with grease. Item: R144ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" inch x 1/4" inch x 7/64" inch English Size Dimensions: 3.175mm x 6.35mm x 2.779mm ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Equal: R14-2Z &-R14ZZ

R144ZZ Shielded Ball Bearings, R144ZZ is a popular size that could be used in many applications, each R144ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R144ZZ bearings are pre-lubricated with grease.

  • Item: R144ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" inch x 1/4" inch x 7/64" inch English Size
  • Dimensions: 3.175mm x 6.35mm x 2.779mm
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 1/4" inch
  • Width/Height/thickness: 7/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
  • Equal: R14-2Z &-R14ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R144ZZ
Product Name 10 R144ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details