NationSkander California Corporation S6002-2RS Kit8972

Description
S6002-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6002-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Stainless Steel Cage: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: One Ball Bearing Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
S6002-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6002-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Stainless Steel Cage: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: One Ball Bearing Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6002-2RS Kit8972
S6002-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6002-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Stainless Steel Cage: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: One Ball Bearing Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 15,000 RPM

S6002-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, bearing is lubricated with grease.

  • Item: S6002-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 9mm
  • Size: 15 x 32 x 9 mm
  • Quantity: One Ball Bearing
  • Dynamic load rating Cr: 5,600 N
  • Static load rating Cor: 2,840 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8972
Product Name S6002-2RS
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details