NationSkander California Corporation FYH Bearing 15mm UCFL202E Flanged kit8935

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL202E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL202E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 15mm UCFL202E Flanged - kit8935 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 15mm UCFL202E Flanged
kit8935
FYH Bearing 15mm UCFL202E Flanged kit8935
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL202E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited.

  • Item: UCFL202E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8935
Product Name FYH Bearing 15mm UCFL202E Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details