One bearing 3/32" Slot Car Axle Flanged shielded Ball Bearing, Bearing size is 3/32" x 3/16", bearing is made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.
Item: 3/32" Slot Car Axle
Type: Flanged Deep Groove Ball Bearing
Closures: 2 Metal Shields
Lubrication: Self Lubricated (Grease)
Quality: Super High
Dimensions: 3/32" x 3/16" English Size
ID (inner diameter)/Bore: 3/32" inch
OD (outer diameter): 3/16" inch
Quantity: One Bearing
Dynamic load rating: 28 LBS
Static load rating: 9.5 LBS
One bearing 3/32" Slot Car Axle Flanged shielded Ball Bearing, Bearing size is 3/32" x 3/16", bearing is made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.
- Item: 3/32" Slot Car Axle
- Type: Flanged Deep Groove Ball Bearing
- Closures: 2 Metal Shields
- Lubrication: Self Lubricated (Grease)
- Quality: Super High
- Dimensions: 3/32" x 3/16" English Size
- ID (inner diameter)/Bore: 3/32" inch
- OD (outer diameter): 3/16" inch
- Quantity: One Bearing
- Dynamic load rating: 28 LBS
- Static load rating: 9.5 LBS