NationSkander California Corporation 1 kit920

Description
UCP205-16 Pillow Block Bearing, UCP205-16 is Set Screw Type High-Center Height, Inner Diameter is 1" inch Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Dynamic Load (Cr): 14 KN Basic Static Load (Cor): 7.85 KN Bearing No: UC205-16 Housing No: P205 Quantity: One Bearing
Description
UCP205-16 Pillow Block Bearing, UCP205-16 is Set Screw Type High-Center Height, Inner Diameter is 1" inch Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Dynamic Load (Cr): 14 KN Basic Static Load (Cor): 7.85 KN Bearing No: UC205-16 Housing No: P205 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
UCP205-16 Pillow Block Bearing, UCP205-16 is Set Screw Type High-Center Height, Inner Diameter is 1" inch Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Dynamic Load (Cr): 14 KN Basic Static Load (Cor): 7.85 KN Bearing No: UC205-16 Housing No: P205 Quantity: One Bearing

UCP205-16 Pillow Block Bearing, UCP205-16 is Set Screw Type High-Center Height, Inner Diameter is 1" inch

  • Item: UCP205-16 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Dynamic Load (Cr): 14 KN
  • Basic Static Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Housing No: P205
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit920
Product Name 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3118G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details