NationSkander California Corporation R8 Full Ceramic Bearing 1/2 Kit9968

Description
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in many applications, Bearing is made of Full Zirconica Ceramics. Item: R8 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 1/4" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 1/4" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in many applications, Bearing is made of Full Zirconica Ceramics. Item: R8 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 1/4" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 1/4" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R8 Full Ceramic Bearing 1/2 - Kit9968 - NationSkander California Corporation
Anaheim, CA, USA
R8 Full Ceramic Bearing 1/2
Kit9968
R8 Full Ceramic Bearing 1/2 Kit9968
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in many applications, Bearing is made of Full Zirconica Ceramics. Item: R8 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 1/4" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 1/4" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in many applications, Bearing is made of Full Zirconica Ceramics.

  • Item: R8 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/2" x 1 1/8" x 1/4" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 1/4" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site
R8 Full Ceramic Bearing 1/2 - Kit9968 - NationSkander California Corporation
Anaheim, CA, USA
R8 Full Ceramic Bearing 1/2
Kit9968
R8 Full Ceramic Bearing 1/2 Kit9968
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in many applications, Bearing is made of Full Zirconica Ceramics. Item: R8 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 1/4" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 1/4" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in many applications, Bearing is made of Full Zirconica Ceramics.

  • Item: R8 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/2" x 1 1/8" x 1/4" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 1/4" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ceramic Bearings Ball Bearings
Product Number Kit9968 Kit9968
Product Name R8 Full Ceramic Bearing 1/2 R8 Full Ceramic Bearing 1/2
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details