NationSkander California Corporation 10 Bearing 8x12x3.5 kit953

Description
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel and can rotate up to 46,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 8mm x 12mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube FITS: COX BANDITO ULTRA STOCK FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE FITS: SCHUMAKER BOSS CAT WORK EDITION FITS: COUGAR WORKS FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4 FITS: SCHUMAKER XLS CAT FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA FERRARI F189 FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1 FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS) FITS: TAMIYA TAO3-TAO3F CHASSIS FITS: TAMIYA TERRELL F-40
Description
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel and can rotate up to 46,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 8mm x 12mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube FITS: COX BANDITO ULTRA STOCK FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE FITS: SCHUMAKER BOSS CAT WORK EDITION FITS: COUGAR WORKS FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4 FITS: SCHUMAKER XLS CAT FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA FERRARI F189 FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1 FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS) FITS: TAMIYA TAO3-TAO3F CHASSIS FITS: TAMIYA TERRELL F-40

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x12x3.5 - kit953 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x12x3.5
kit953
10 Bearing 8x12x3.5 kit953
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel and can rotate up to 46,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 8mm x 12mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube FITS: COX BANDITO ULTRA STOCK FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE FITS: SCHUMAKER BOSS CAT WORK EDITION FITS: COUGAR WORKS FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4 FITS: SCHUMAKER XLS CAT FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA FERRARI F189 FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1 FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS) FITS: TAMIYA TAO3-TAO3F CHASSIS FITS: TAMIYA TERRELL F-40

High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel and can rotate up to 46,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-5
  • Size: 8mm x 12mm x 3.5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Tamiya, Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • FITS: COX BANDITO ULTRA STOCK
  • FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE
  • FITS: SCHUMAKER BOSS CAT WORK EDITION
  • FITS: COUGAR WORKS
  • FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4
  • FITS: SCHUMAKER XLS CAT
  • FITS: TAMIYA ACURA & JAGUAR(OPTIONAL)
  • FITS: TAMIYA FERRARI F189
  • FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1
  • FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS)
  • FITS: TAMIYA TAO3-TAO3F CHASSIS
  • FITS: TAMIYA TERRELL F-40
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit953
Product Name 10 Bearing 8x12x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details