NationSkander California Corporation S604ZZ Bearing 4x12x4 Kit9384

Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S604ZZ Bearing 4x12x4 - Kit9384 - NationSkander California Corporation
Anaheim, CA, USA
S604ZZ Bearing 4x12x4
Kit9384
S604ZZ Bearing 4x12x4 Kit9384
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 4mm x 12mm x 4mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9384
Product Name S604ZZ Bearing 4x12x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details