NationSkander California Corporation 6202ZZE Nachi Bearing Kit9562

Description
6202ZZE Nachi Bearing, the 6202ZZE inner diameter is 15mm, the 6202ZZE outer diameter is 35mm, 6202ZZE width is 11mm. Item: 6202ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
6202ZZE Nachi Bearing, the 6202ZZE inner diameter is 15mm, the 6202ZZE outer diameter is 35mm, 6202ZZE width is 11mm. Item: 6202ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6202ZZE Nachi Bearing - Kit9562 - NationSkander California Corporation
Anaheim, CA, USA
6202ZZE Nachi Bearing
Kit9562
6202ZZE Nachi Bearing Kit9562
6202ZZE Nachi Bearing, the 6202ZZE inner diameter is 15mm, the 6202ZZE outer diameter is 35mm, 6202ZZE width is 11mm. Item: 6202ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

6202ZZE Nachi Bearing, the 6202ZZE inner diameter is 15mm, the 6202ZZE outer diameter is 35mm, 6202ZZE width is 11mm.

  • Item: 6202ZZE Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Radial Clearance: C3
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9562
Product Name 6202ZZE Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details