6201ZZENR Nachi Bearing with a Snap Ring, the 6201ZZENR inner diameter is 12mm, the 6201ZZENR outer diameter is 32mm, 6201ZZENR width is 10mm.
Item: 6201ZZENR Nachi Ball Bearing
Type: Nachi Deep groove Ball Bearing
Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
Radial Clearance: C3
Dimensions: 12mm x 32mm x 10mm/Metric
ID (inner diameter)/Bore: 12mm
OD (outer diameter): 32mm
Width/Height/thickne
ss: 10mm
Size: 12 x 32 x 10 mm
Quantity: One Bearing
Dynamic load rating Cr: 6,800 N
Static load rating Cor: 3,050 N
Limiting Speed:
Grease Lubrication: 22,000 RPM
6201ZZENR Nachi Bearing with a Snap Ring, the 6201ZZENR inner diameter is 12mm, the 6201ZZENR outer diameter is 32mm, 6201ZZENR width is 10mm.
- Item: 6201ZZENR Nachi Ball Bearing
- Type: Nachi Deep groove Ball Bearing
- Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
- Radial Clearance: C3
- Dimensions: 12mm x 32mm x 10mm/Metric
- ID (inner diameter)/Bore: 12mm
- OD (outer diameter): 32mm
- Width/Height/thickness: 10mm
- Size: 12 x 32 x 10 mm
- Quantity: One Bearing
- Dynamic load rating Cr: 6,800 N
- Static load rating Cor: 3,050 N
- Limiting Speed:
- Grease Lubrication: 22,000 RPM