NationSkander California Corporation 10 kit958

Description
1616ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 3/8" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1616ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 1/8" x 3/8" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 3/8" inch Quantity: 10 Bearings Dynamic load rating: 1,047 LBS Static load rating: 465 LBS Packing: 10 bearings in One plastic tube Equal: 1616-ZZ &1616-2Z
Description
1616ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 3/8" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1616ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 1/8" x 3/8" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 3/8" inch Quantity: 10 Bearings Dynamic load rating: 1,047 LBS Static load rating: 465 LBS Packing: 10 bearings in One plastic tube Equal: 1616-ZZ &1616-2Z

Suppliers

Company
Product
Description
Supplier Links
1616ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 3/8" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1616ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 1/8" x 3/8" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 3/8" inch Quantity: 10 Bearings Dynamic load rating: 1,047 LBS Static load rating: 465 LBS Packing: 10 bearings in One plastic tube Equal: 1616-ZZ &1616-2Z

1616ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 3/8" inch, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: 1616ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" x 1 1/8" x 3/8" English Size
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 1 1/8" inch
  • Width/Height/thickness: 3/8" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 1,047 LBS
  • Static load rating: 465 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: 1616-ZZ &1616-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit958
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details