NationSkander California Corporation FYH Bearing 20mm Bore SB204 Axle Insert Ball kit8950

Description
SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm. Item: SB204 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN
Description
SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm. Item: SB204 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 20mm Bore SB204 Axle Insert Ball - kit8950 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 20mm Bore SB204 Axle Insert Ball
kit8950
FYH Bearing 20mm Bore SB204 Axle Insert Ball kit8950
SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm. Item: SB204 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN

SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm.

  • Item: SB204 FYH Bearing
  • Type: Mounted Axle Bearing
  • Quantity: One Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
Supplier's Site
FYH Bearing 20mm Bore SB204 Axle Insert Ball - kit8950 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 20mm Bore SB204 Axle Insert Ball
kit8950
FYH Bearing 20mm Bore SB204 Axle Insert Ball kit8950
SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm. Item: SB204 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN

SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm.

  • Item: SB204 FYH Bearing
  • Type: Mounted Axle Bearing
  • Quantity: One Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Insert Bearings
Product Number kit8950
Product Name FYH Bearing 20mm Bore SB204 Axle Insert Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details