NationSkander California Corporation 6200 Nachi Bearing Open C3 Kit9832

Description
6200 Nachi Bearing, Made in Japan, the 6200 inner diameter is 10mm, the 6200 outer diameter is 30mm and the 6200 width is 9mm. Item: 6200 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 30,000 RPM
Description
6200 Nachi Bearing, Made in Japan, the 6200 inner diameter is 10mm, the 6200 outer diameter is 30mm and the 6200 width is 9mm. Item: 6200 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 30,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6200 Nachi Bearing Open C3 - Kit9832 - NationSkander California Corporation
Anaheim, CA, USA
6200 Nachi Bearing Open C3
Kit9832
6200 Nachi Bearing Open C3 Kit9832
6200 Nachi Bearing, Made in Japan, the 6200 inner diameter is 10mm, the 6200 outer diameter is 30mm and the 6200 width is 9mm. Item: 6200 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 30,000 RPM

6200 Nachi Bearing, Made in Japan, the 6200 inner diameter is 10mm, the 6200 outer diameter is 30mm and the 6200 width is 9mm.

  • Item: 6200 Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Dimensions: 10mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 10 x 30 x 9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 25,000 RPM
    • Oil Lubrication: 30,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9832
Product Name 6200 Nachi Bearing Open C3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details