NationSkander California Corporation 4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand PHS16

Description
4 Pieces Female Rod End PHS-16 Work with 16mm Shafts, bearings are 2 left hand and 2 right hand, inner diameter is 16mm, the internal thread size is M16x1, Here is the interchange designation in every brand: Item: PHS-16 Bearing Type: Female Rod End Bearing Basic Dynamic Load Rating: 2140 KGF Basic Static Load Rating: 2590 KGF Quantity: Four IKO: PHS 16 Bearings ELGES: GIKFR 16 PB Equal: SIKAC 16 M HIRSCHMANN: SF 16
Description
4 Pieces Female Rod End PHS-16 Work with 16mm Shafts, bearings are 2 left hand and 2 right hand, inner diameter is 16mm, the internal thread size is M16x1, Here is the interchange designation in every brand: Item: PHS-16 Bearing Type: Female Rod End Bearing Basic Dynamic Load Rating: 2140 KGF Basic Static Load Rating: 2590 KGF Quantity: Four IKO: PHS 16 Bearings ELGES: GIKFR 16 PB Equal: SIKAC 16 M HIRSCHMANN: SF 16

Suppliers

Company
Product
Description
Supplier Links
4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand - PHS16 - NationSkander California Corporation
Anaheim, CA, USA
4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand
PHS16
4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand PHS16
4 Pieces Female Rod End PHS-16 Work with 16mm Shafts, bearings are 2 left hand and 2 right hand, inner diameter is 16mm, the internal thread size is M16x1, Here is the interchange designation in every brand: Item: PHS-16 Bearing Type: Female Rod End Bearing Basic Dynamic Load Rating: 2140 KGF Basic Static Load Rating: 2590 KGF Quantity: Four IKO: PHS 16 Bearings ELGES: GIKFR 16 PB Equal: SIKAC 16 M HIRSCHMANN: SF 16

4 Pieces Female Rod End PHS-16 Work with 16mm Shafts, bearings are 2 left hand and 2 right hand, inner diameter is 16mm, the internal thread size is M16x1, Here is the interchange designation in every brand:

  • Item: PHS-16 Bearing
  • Type: Female Rod End Bearing
  • Basic Dynamic Load Rating: 2140 KGF
  • Basic Static Load Rating: 2590 KGF
  • Quantity: Four
  • IKO: PHS 16 Bearings
  • ELGES: GIKFR 16 PB
  • Equal: SIKAC 16 M
  • HIRSCHMANN: SF 16
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number PHS16
Product Name 4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details