S6006-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6006-2RS bearings are made of Stainless Steel and Stainless steel cage, S6006-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S6006-2RS bearings are sealed and self lubricated, the S6006-2RS inner diameter is 30mm, the S6006-2RS outer diameter is 55mm and the S6006-2RS width is 13mm, S6006-2RS bearings are lubricated with grease.
Name: S6006-2RS ball bearing
Item: Double Sealed Ball Bearings
S6006-2RS Size: 30mm x 55mm x 13mm Ball Bearings
Dimensions: 30*55*13 mm/Metric
Dynamic load rating Cr: 13,200 N
Static load rating Cor: 8,300 N
Limiting Speed:
Grease Lubrication: 8,000 RPM
S6006-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6006-2RS bearings are made of Stainless Steel and Stainless steel cage, S6006-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S6006-2RS bearings are sealed and self lubricated, the S6006-2RS inner diameter is 30mm, the S6006-2RS outer diameter is 55mm and the S6006-2RS width is 13mm, S6006-2RS bearings are lubricated with grease.
- Name: S6006-2RS ball bearing
- Item: Double Sealed Ball Bearings
- S6006-2RS Size: 30mm x 55mm x 13mm Ball Bearings
- Dimensions: 30*55*13 mm/Metric
- Dynamic load rating Cr: 13,200 N
- Static load rating Cor: 8,300 N
- Limiting Speed:
- Grease Lubrication: 8,000 RPM