NationSkander California Corporation 6202-2RS Full Ceramic Sealed Bearing 15x35x11 ZrO2 Kit8922

Description
6202-2RS Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearing is made of Ceramic. Item: 6202-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: One Bearing
Description
6202-2RS Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearing is made of Ceramic. Item: 6202-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6202-2RS Full Ceramic Sealed Bearing 15x35x11 ZrO2 - Kit8922 - NationSkander California Corporation
Anaheim, CA, USA
6202-2RS Full Ceramic Sealed Bearing 15x35x11 ZrO2
Kit8922
6202-2RS Full Ceramic Sealed Bearing 15x35x11 ZrO2 Kit8922
6202-2RS Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearing is made of Ceramic. Item: 6202-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: One Bearing

6202-2RS Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearing is made of Ceramic.

  • Item: 6202-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 15mm x 35mm x 11mm
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width: 11mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8922
Product Name 6202-2RS Full Ceramic Sealed Bearing 15x35x11 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details