NationSkander California Corporation 6202NR Nachi Bearing Open C3 Snap Ring Kit9924

Description
6202NR Nachi Bearing with a Snap Ring, Made in Japan. the 6202NR inner diameter is 15mm, the 6202NR outer diameter is 35mm, 6202NR width is 11mm. Item: 6202NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15mm x 35mm x 11mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM
Description
6202NR Nachi Bearing with a Snap Ring, Made in Japan. the 6202NR inner diameter is 15mm, the 6202NR outer diameter is 35mm, 6202NR width is 11mm. Item: 6202NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15mm x 35mm x 11mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6202NR Nachi Bearing Open C3 Snap Ring - Kit9924 - NationSkander California Corporation
Anaheim, CA, USA
6202NR Nachi Bearing Open C3 Snap Ring
Kit9924
6202NR Nachi Bearing Open C3 Snap Ring Kit9924
6202NR Nachi Bearing with a Snap Ring, Made in Japan. the 6202NR inner diameter is 15mm, the 6202NR outer diameter is 35mm, 6202NR width is 11mm. Item: 6202NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15mm x 35mm x 11mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM

6202NR Nachi Bearing with a Snap Ring, Made in Japan. the 6202NR inner diameter is 15mm, the 6202NR outer diameter is 35mm, 6202NR width is 11mm.

  • Item: 6202NR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15mm x 35mm x 11mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
    • Oil Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9924
Product Name 6202NR Nachi Bearing Open C3 Snap Ring
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details