NationSkander California Corporation S6900-2RS 10x22x6 Bearing Kit9412

Description
S6900-2RS Stainless Steel Ball Bearing, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: One Bearing
Description
S6900-2RS Stainless Steel Ball Bearing, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S6900-2RS 10x22x6 Bearing - Kit9412 - NationSkander California Corporation
Anaheim, CA, USA
S6900-2RS 10x22x6 Bearing
Kit9412
S6900-2RS 10x22x6 Bearing Kit9412
S6900-2RS Stainless Steel Ball Bearing, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: One Bearing

S6900-2RS Stainless Steel Ball Bearing, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated.

  • Item: S6900-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Material: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 10mm x 22mm x 6mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 6mm
  • Size: 10 x 22 x 6 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9412
Product Name S6900-2RS 10x22x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details