NationSkander California Corporation S696ZZ 6x15x5 Bearing Kit9392

Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 6mm x 15mm x 5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM
Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 6mm x 15mm x 5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S696ZZ 6x15x5 Bearing - Kit9392 - NationSkander California Corporation
Anaheim, CA, USA
S696ZZ 6x15x5 Bearing
Kit9392
S696ZZ 6x15x5 Bearing Kit9392
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 6mm x 15mm x 5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 6mm x 15mm x 5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 45,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9392
Product Name S696ZZ 6x15x5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details