NationSkander California Corporation 10 Bearing 5x8x2.5 kit954

Description
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 5mm x 8mm x 2.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Fits: Tamiya Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 Fits: MRC MT-10M-T-10S (1:10) FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR
Description
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 5mm x 8mm x 2.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Fits: Tamiya Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 Fits: MRC MT-10M-T-10S (1:10) FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x8x2.5 - kit954 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x8x2.5
kit954
10 Bearing 5x8x2.5 kit954
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 5mm x 8mm x 2.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Fits: Tamiya Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 Fits: MRC MT-10M-T-10S (1:10) FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR

High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-5
  • Size: 5mm x 8mm x 2.5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Metal Shields
  • Fits: Tamiya
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML5008ZZ
  • NSK: MR85ZZS
  • NMB: L-850ZZ
  • FITS: FX10-FXT10
  • Fits: MRC MT-10M-T-10S (1:10)
  • FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCKER
  • FITS: ROYAL CARS CRUSHER
  • FITS: SERPENT EXCLE(1:8)4WD
  • FITS: SERPENT IMPACT-10(COMPLETE)
  • FITS: SERPENT IMPACT-10(UP GRADE KIT)
  • FITS: SERPENT IMPACT-10(2WD PRO)
  • FITS: SERPENT IMPACT-10(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: SERPENT VECTOR
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit954
Product Name 10 Bearing 5x8x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details