NationSkander California Corporation 2 Thrust Bearing 6x12x4.5 kit982

Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4.5mm. Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 6mm x 12mm x 4.5mm Quantity: 2 Bearings FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA
Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4.5mm. Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 6mm x 12mm x 4.5mm Quantity: 2 Bearings FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

Suppliers

Company
Product
Description
Supplier Links
2 Thrust Bearing 6x12x4.5 - kit982 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 6x12x4.5
kit982
2 Thrust Bearing 6x12x4.5 kit982
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4.5mm. Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 6mm x 12mm x 4.5mm Quantity: 2 Bearings FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4.5mm. Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 6mm x 12mm x 4.5mm
  • Quantity: 2 Bearings
  • FITS: MRC THUNDER KING DESERT THUNDER BAHA KING
  • FITS: THUNDER KING LARGER REAR BEARING
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA FERRARI F189
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYA TAO2 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TA03R
  • FITS: TAMIYA TAO3R WHEEL OUTER
  • FITS: TAMIYA TOYOTA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit982
Product Name 2 Thrust Bearing 6x12x4.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details