NationSkander California Corporation 6003-2NSE Nachi Bearing 17x35x10 Sealed C3 Kit9678

Description
6003-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6003-2NSE, the 6003-2NSE inner diameter is 17mm, the 6003-2NSE outer diameter is 35mm, 6003-2NSE width is 10mm. Item: 6003-2NSE Nachi Double Sealed Ball Bearings Equal: 6003 RS / 6003 2RS Dimensions: 17*35*10 mm/Metric Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
6003-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6003-2NSE, the 6003-2NSE inner diameter is 17mm, the 6003-2NSE outer diameter is 35mm, 6003-2NSE width is 10mm. Item: 6003-2NSE Nachi Double Sealed Ball Bearings Equal: 6003 RS / 6003 2RS Dimensions: 17*35*10 mm/Metric Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6003-2NSE Nachi Bearing 17x35x10 Sealed C3 - Kit9678 - NationSkander California Corporation
Anaheim, CA, USA
6003-2NSE Nachi Bearing 17x35x10 Sealed C3
Kit9678
6003-2NSE Nachi Bearing 17x35x10 Sealed C3 Kit9678
6003-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6003-2NSE, the 6003-2NSE inner diameter is 17mm, the 6003-2NSE outer diameter is 35mm, 6003-2NSE width is 10mm. Item: 6003-2NSE Nachi Double Sealed Ball Bearings Equal: 6003 RS / 6003 2RS Dimensions: 17*35*10 mm/Metric Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM

6003-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6003-2NSE, the 6003-2NSE inner diameter is 17mm, the 6003-2NSE outer diameter is 35mm, 6003-2NSE width is 10mm.

  • Item: 6003-2NSE Nachi Double Sealed Ball Bearings
  • Equal: 6003 RS / 6003 2RS
  • Dimensions: 17*35*10 mm/Metric
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9678
Product Name 6003-2NSE Nachi Bearing 17x35x10 Sealed C3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS16275G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details