NationSkander California Corporation 7232BMU Nachi Angular Contact Bearing Brass Cage C3 Kit9991

Description
7232BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 160mm, outer diameter is 290mm and width is 48mm. Item: 7232BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance: C3 Cage: Brass Cage Dimensions: 160mm x 290mm x 48mm/Metric ID (inner diameter)/Bore: 160mm OD (outer diameter): 290mm Width/Height/thickne ss: 48mm Size: 160 x 290 x 48 mm Quantity: One Bearing Dynamic load rating Cr: 246,000 N Static load rating Cor: 287,000 N Limiting Speed: Grease Lubrication: 1,700 RPM Oil Lubrication: 2,200 RPM
Description
7232BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 160mm, outer diameter is 290mm and width is 48mm. Item: 7232BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance: C3 Cage: Brass Cage Dimensions: 160mm x 290mm x 48mm/Metric ID (inner diameter)/Bore: 160mm OD (outer diameter): 290mm Width/Height/thickne ss: 48mm Size: 160 x 290 x 48 mm Quantity: One Bearing Dynamic load rating Cr: 246,000 N Static load rating Cor: 287,000 N Limiting Speed: Grease Lubrication: 1,700 RPM Oil Lubrication: 2,200 RPM

Suppliers

Company
Product
Description
Supplier Links
7232BMU Nachi Angular Contact Bearing Brass Cage C3 - Kit9991 - NationSkander California Corporation
Anaheim, CA, USA
7232BMU Nachi Angular Contact Bearing Brass Cage C3
Kit9991
7232BMU Nachi Angular Contact Bearing Brass Cage C3 Kit9991
7232BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 160mm, outer diameter is 290mm and width is 48mm. Item: 7232BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance: C3 Cage: Brass Cage Dimensions: 160mm x 290mm x 48mm/Metric ID (inner diameter)/Bore: 160mm OD (outer diameter): 290mm Width/Height/thickne ss: 48mm Size: 160 x 290 x 48 mm Quantity: One Bearing Dynamic load rating Cr: 246,000 N Static load rating Cor: 287,000 N Limiting Speed: Grease Lubrication: 1,700 RPM Oil Lubrication: 2,200 RPM

7232BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 160mm, outer diameter is 290mm and width is 48mm.

  • Item: 7232BMU Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Radial Clearance: C3
  • Cage: Brass Cage
  • Dimensions: 160mm x 290mm x 48mm/Metric
  • ID (inner diameter)/Bore: 160mm
  • OD (outer diameter): 290mm
  • Width/Height/thickness: 48mm
  • Size: 160 x 290 x 48 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 246,000 N
  • Static load rating Cor: 287,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,700 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9991
Product Name 7232BMU Nachi Angular Contact Bearing Brass Cage C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details