NationSkander California Corporation 10 R166ZZ

Description
10 Shielded Ball Bearings R166ZZ, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R166ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" inch x 3/8" inch x 1/8" inch English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 2/16" Size: 4.7625mm x 9.525mm x 3.175mm Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS Equal: R166-ZZ &-R1662Z
Description
10 Shielded Ball Bearings R166ZZ, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R166ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" inch x 3/8" inch x 1/8" inch English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 2/16" Size: 4.7625mm x 9.525mm x 3.175mm Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS Equal: R166-ZZ &-R1662Z

Suppliers

Company
Product
Description
Supplier Links
10 Shielded Ball Bearings R166ZZ, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R166ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" inch x 3/8" inch x 1/8" inch English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 2/16" Size: 4.7625mm x 9.525mm x 3.175mm Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS Equal: R166-ZZ &-R1662Z

10 Shielded Ball Bearings R166ZZ, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R166ZZ Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/16" inch x 3/8" inch x 1/8" inch English Size
  • ID (inner diameter)/Bore: 3/16" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 3/16" x 3/8" x 2/16"
  • Size: 4.7625mm x 9.525mm x 3.175mm
  • Quantity: 10 Bearings
  • Dynamic load rating: 160 LBS
  • Static load rating: 60 LBS
  • Equal: R166-ZZ &-R1662Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R166ZZ
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details