NationSkander California Corporation 6201-2NSENR Nachi Bearing Sealed C3 Snap Ring Kit9769

Description
6201-2NSENR Nachi Bearing with a Snap Ring, the 6201-2NSENR inner diameter is 12mm, the 6201-2NSENR outer diameter is 32mm, the 6201-2NSENR width is 10mm. Item: 6201-2NSENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Closures: Double sealed rubber seals RS/RS1/2RS1 Equal: 6201 RS / 6201 2RS Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6201-2NSENR Nachi Bearing with a Snap Ring, the 6201-2NSENR inner diameter is 12mm, the 6201-2NSENR outer diameter is 32mm, the 6201-2NSENR width is 10mm. Item: 6201-2NSENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Closures: Double sealed rubber seals RS/RS1/2RS1 Equal: 6201 RS / 6201 2RS Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6201-2NSENR Nachi Bearing Sealed C3 Snap Ring - Kit9769 - NationSkander California Corporation
Anaheim, CA, USA
6201-2NSENR Nachi Bearing Sealed C3 Snap Ring
Kit9769
6201-2NSENR Nachi Bearing Sealed C3 Snap Ring Kit9769
6201-2NSENR Nachi Bearing with a Snap Ring, the 6201-2NSENR inner diameter is 12mm, the 6201-2NSENR outer diameter is 32mm, the 6201-2NSENR width is 10mm. Item: 6201-2NSENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Closures: Double sealed rubber seals RS/RS1/2RS1 Equal: 6201 RS / 6201 2RS Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

6201-2NSENR Nachi Bearing with a Snap Ring, the 6201-2NSENR inner diameter is 12mm, the 6201-2NSENR outer diameter is 32mm, the 6201-2NSENR width is 10mm.

  • Item: 6201-2NSENR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Closures: Double sealed rubber seals RS/RS1/2RS1
  • Equal: 6201 RS / 6201 2RS
  • Dimensions: 12mm x 32mm x 10mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 12 x 32 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9769
Product Name 6201-2NSENR Nachi Bearing Sealed C3 Snap Ring
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
Ball Bearings - 2612684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details