NationSkander California Corporation S6201-2RS Kit8981

Description
S6201-2RS sealed, radial, deep groove ball bearing, S6201-2RS is made of Stainless Steel and Stainless steel cage, Bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6201-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6201-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
S6201-2RS sealed, radial, deep groove ball bearing, S6201-2RS is made of Stainless Steel and Stainless steel cage, Bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6201-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6201-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6201-2RS Kit8981
S6201-2RS sealed, radial, deep groove ball bearing, S6201-2RS is made of Stainless Steel and Stainless steel cage, Bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6201-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6201-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

S6201-2RS sealed, radial, deep groove ball bearing, S6201-2RS is made of Stainless Steel and Stainless steel cage, Bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6201-2RS bearing is sealed and self lubricated, bearing is lubricated with grease.

  • Item: S6201-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 32mm x 10mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 12 x 32 x 10 mm
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8981
Product Name S6201-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details