NationSkander California Corporation S6005-2RS Kit8975

Description
S6005-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, S6005-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6005-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 9,500 RPM
Description
S6005-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, S6005-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6005-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 9,500 RPM

Suppliers

Company
Product
Description
Supplier Links
S6005-2RS Kit8975
S6005-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, S6005-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6005-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 9,500 RPM

S6005-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, S6005-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, bearing is lubricated with grease.

  • Item: S6005-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 25mm x 47mm x 12mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 12mm
  • Size: 25 x 47 x 12 mm
  • Dynamic load rating Cr: 10,100 N
  • Static load rating Cor: 5,850 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8975
Product Name S6005-2RS
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
Ball Bearings - 1883278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details