NationSkander California Corporation SBPP202 FYH Bearing 15mm Steel pillow type Kit9355

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP202 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One Bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP202 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP202 FYH Bearing 15mm Steel pillow type - Kit9355 - NationSkander California Corporation
Anaheim, CA, USA
SBPP202 FYH Bearing 15mm Steel pillow type
Kit9355
SBPP202 FYH Bearing 15mm Steel pillow type Kit9355
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP202 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One Bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation

  • Item: SBPP202 Bearing
  • Type: Steel plate pillow units
  • Bolt size: M8
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB202
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9355
Product Name SBPP202 FYH Bearing 15mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details