NationSkander California Corporation MF128 Flanged Bearing 8x12x2.5 Open Kit9446

Description
Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8x12x2.5, Bearings are made of Chrome Steel. Item: Flanged Ball Bearings Size: 8 x 12 x 2.5 mm Type: Deep groove ball bearings Material: Chrome Steel Closures: Open Quantity: One Bearing.
Description
Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8x12x2.5, Bearings are made of Chrome Steel. Item: Flanged Ball Bearings Size: 8 x 12 x 2.5 mm Type: Deep groove ball bearings Material: Chrome Steel Closures: Open Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
MF128 Flanged Bearing 8x12x2.5 Open - Kit9446 - NationSkander California Corporation
Anaheim, CA, USA
MF128 Flanged Bearing 8x12x2.5 Open
Kit9446
MF128 Flanged Bearing 8x12x2.5 Open Kit9446
Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8x12x2.5, Bearings are made of Chrome Steel. Item: Flanged Ball Bearings Size: 8 x 12 x 2.5 mm Type: Deep groove ball bearings Material: Chrome Steel Closures: Open Quantity: One Bearing.

Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8x12x2.5, Bearings are made of Chrome Steel.

  • Item: Flanged Ball Bearings
  • Size: 8 x 12 x 2.5 mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Open
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9446
Product Name MF128 Flanged Bearing 8x12x2.5 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details