NationSkander California Corporation 80 17/64 Kit9527

Description
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome Steel Quantity: 80 Balls.
Description
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome Steel Quantity: 80 Balls.

Suppliers

Company
Product
Description
Supplier Links
80 17/64 Kit9527
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome Steel Quantity: 80 Balls.

80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 17/64"= 0.2656 inch
  • Material: Chrome Steel
  • Quantity: 80 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9527
Product Name 80 17/64
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details